Microchip Technology, Inc. Memory - EEPROM - 25LC640-E/SN 25LC640-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1003544-25LC640-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1003544-25LC640-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC640-E/SN - 1003544-25LC640-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640-E/SN
1003544-25LC640-E/SN
Memory - EEPROM - 25LC640-E/SN 1003544-25LC640-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003544-25LC640-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003544-25LC640-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-25LC640-E/SN
3MHZ Memory IC and Storage Component 774-25LC640-E/SN
IC EEPROM 64KBIT SPI 3MHZ 8SOIC Product overview: 25LC640-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 3MHZ 8SOIC Product overview: 25LC640-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC640-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640-E/SN
Integrated Circuits (ICs) - Memory - Memory 25LC640-E/SN
IC EEPROM 64KBIT SPI 3MHZ 8SOIC

IC EEPROM 64KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT SPI 3MHZ 8SOIC

IC EEPROM 64KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25LC640-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Microchip - 66AH1944 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Microchip
66AH1944
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Microchip 66AH1944
EEPROM, 64KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1003544-25LC640-E/SN 774-25LC640-E/SN 25LC640-E/SN-ND 25LC640-E/SN 25LC640-E/SN 25LC640-E/SN 66AH1944
Product Name Memory - EEPROM - 25LC640-E/SN 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -4.5V; -3.3V; 4.5 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers