The 25LC320AT-E/MS is a 32Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for applications requiring reliable data storage. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 4096 x 8 bits and features a 32-byte page size for efficient data handling. This device utilizes low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V. It has a standby current of only 5 µA, making it suitable for battery-operated devices. The 25LC320AT-E/MS supports self-timed erase and write cycles, with a maximum cycle time of 5 ms. It includes block write protection options, allowing protection of none, 1/4, 1/2, or the entire memory array. The product is rated for high reliability, with an endurance of over 1 million erase/write cycles and a data retention period exceeding 200 years. It is also ESD protected up to 4000V. The device is available in multiple package types, including 8-lead MSOP, PDIP, SOIC, TDFN, and TSSOP, making it versatile for various design requirements. Additionally, it is RoHS compliant and AEC-Q100 qualified for automotive applications.
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP
IC EEPROM 32KBIT SPI 10MHZ 8MSOP Product overview: 25LC320AT-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC320AT-E/MS can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT SPI 10MHZ 8MSOP
EEPROM Memory IC 32Kbit SPI 10 MHz 8-MSOP
EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 32KBIT SPI 10MHZ 8MSOP
IC EEPROM 32KBIT SPI 10MHZ 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC320AT-E/MSTR-ND | 774-25LC320AT-E/MS | 25LC320AT-E/MS | 25LC320AT-E/MS | 31K5835 | 25LC320AT-E/MS | 25LC320AT-E/MS |
| Product Name | Memory | 10MHZ Memory IC and Storage Component | Memory | Memory | Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | ||
| Access Time | 50 ns |