Microchip Technology, Inc. Memory 25LC320A-E/ST

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC320A-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25LC320A-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 32Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 32KBIT SPI 8TSSOP

IC EEPROM 32KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC320A-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC320A-E/ST
Integrated Circuits (ICs) - Memory - Memory 25LC320A-E/ST
IC EEPROM 32KBIT SPI 8TSSOP

IC EEPROM 32KBIT SPI 8TSSOP

Supplier's Site
Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip - 31K5830 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip
31K5830
Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip 31K5830
EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC320A-E/ST-ND 25LC320A-E/ST 25LC320A-E/ST 25LC320A-E/ST 31K5830
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01WGI-26723 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details