Microchip Technology, Inc. Memory 25LC320A-E/MS

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC320A-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1323435-25LC320A-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323435-25LC320A-E/MS
Integrated Circuits (ICs) - Memory - Memory 1323435-25LC320A-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 1323435-25LC320A-E/M S Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 25LC320 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323435-25LC320A-E/MS
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 25LC320
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC320A-E/MS
10MHZ Memory IC and Storage Component 774-25LC320A-E/MS
IC EEPROM 32KBIT SPI 10MHZ 8MSOP Product overview: 25LC320A-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC320A-E/MS can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 10MHZ 8MSOP Product overview: 25LC320A-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC320A-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC320A-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC320A-E/MS
Integrated Circuits (ICs) - Memory - Memory 25LC320A-E/MS
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site
Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip - 31K5827 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip
31K5827
Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip 31K5827
EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 32KBIT, -40TO125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Memory - 25LC320A-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 32Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC320A-E/MS-ND 1323435-25LC320A-E/MS 774-25LC320A-E/MS 25LC320A-E/MS 25LC320A-E/MS 31K5827 25LC320A-E/MS 25LC320A-E/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 10MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 32Kbit, -40To125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - EEPROM - AT24C64B-10TQ-2.7 - 862032-AT24C64B-10TQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 575-A0125-10 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers