Rochester Electronics Memory - EEPROM - AT24C64B-10TQ-2.7 AT24C64B-10TQ-2.7

Description
Manufacturer: Atmel Win Source Part Number: 862032-AT24C64B-10TQ -2.7 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862032-AT24C64B-10TQ -2.7 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C64B-10TQ-2.7 - 862032-AT24C64B-10TQ-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C64B-10TQ-2.7
862032-AT24C64B-10TQ-2.7
Memory - EEPROM - AT24C64B-10TQ-2.7 862032-AT24C64B-10TQ-2.7
Manufacturer: Atmel Win Source Part Number: 862032-AT24C64B-10TQ -2.7 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862032-AT24C64B-10TQ-2.7
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AT24C64
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
AT24C64 - EEPROM, 8192X8, SERIAL

AT24C64 - EEPROM, 8192X8, SERIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 862032-AT24C64B-10TQ-2.7 AT24C64B-10TQ-2.7
Product Name Memory - EEPROM - AT24C64B-10TQ-2.7 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060212 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details