Microchip Technology, Inc. Memory 25LC320/P

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 2MHz 8-PDIP
Request a Quote
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 2MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC320/P from Quarktwin Technology Ltd. is a 32 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) that operates via a Serial Peripheral Interface (SPI). It supports a voltage range of 2.5V to 5.5V and has a maximum clock frequency of 2 MHz. The device features low-power CMOS technology, with a maximum write current of 3 mA and a typical read current of 500 OºA. It has a write cycle time of 5 ms and supports self-timed erase and write cycles. The memory organization consists of 4096 x 8 bits, with a 32-byte page size. It includes built-in write protection mechanisms, such as a write-protect pin and power on/off data protection circuitry. The device is designed for high reliability, offering an endurance of 1 million erase/write cycles and data retention exceeding 200 years. It is available in multiple package types, including 8-Pin PDIP, SOIC, and TSSOP, and supports industrial and automotive temperature ranges from -40°C to +85°C and -40°C to +125°C, respectively. This product is not recommended for new designs, with a suggestion to consider the 25AA320A or 25LC320A as alternatives.

Datasheet Summary
Powered by GS/AI

The 25LC320/P from Quarktwin Technology Ltd. is a 32 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) that operates via a Serial Peripheral Interface (SPI). It supports a voltage range of 2.5V to 5.5V and has a maximum clock frequency of 2 MHz. The device features low-power CMOS technology, with a maximum write current of 3 mA and a typical read current of 500 OºA. It has a write cycle time of 5 ms and supports self-timed erase and write cycles. The memory organization consists of 4096 x 8 bits, with a 32-byte page size. It includes built-in write protection mechanisms, such as a write-protect pin and power on/off data protection circuitry. The device is designed for high reliability, offering an endurance of 1 million erase/write cycles and data retention exceeding 200 years. It is available in multiple package types, including 8-Pin PDIP, SOIC, and TSSOP, and supports industrial and automotive temperature ranges from -40°C to +85°C and -40°C to +125°C, respectively. This product is not recommended for new designs, with a suggestion to consider the 25AA320A or 25LC320A as alternatives.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC320/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 32Kb (4K x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC320/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC320/P
Integrated Circuits (ICs) - Memory - Memory 25LC320/P
IC EEPROM 32KBIT SPI 2MHZ 8DIP

IC EEPROM 32KBIT SPI 2MHZ 8DIP

Supplier's Site
Memory - 25LC320/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 2 MHz 8-PDIP

EEPROM Memory IC 32Kbit SPI 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 32KBIT SPI 2MHZ 8DIP

IC EEPROM 32KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 32Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 96K4097 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
96K4097
Serial Eeprom, 32Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 96K4097
SERIAL EEPROM, 32KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC320/P-ND 25LC320/P 25LC320/P 25LC320/P 96K4097
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 32Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V 0degC ~ 70degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details