Microchip Technology, Inc. Memory 25LC256XT-E/ST

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC256XT-E/ST is a 256 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized in a 32,768 x 8-bit configuration with a 64-byte page size, allowing for efficient data handling. This EEPROM features low-power CMOS technology, with a maximum write current of 5 mA and a read current of 6 mA at 5.5V. It has a standby current of just 1 µA, making it suitable for power-sensitive applications. The device supports self-timed erase and write cycles, with a maximum time of 5 ms, and includes block write protection options. The 25LC256XT-E/ST is designed for high reliability, boasting an endurance of 1,000,000 erase/write cycles and a data retention period exceeding 200 years. It is also equipped with ESD protection greater than 4000V and is compliant with RoHS standards. The device is available in various package types, including 8-lead TSSOP, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The 25LC256XT-E/ST is a 256 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized in a 32,768 x 8-bit configuration with a 64-byte page size, allowing for efficient data handling. This EEPROM features low-power CMOS technology, with a maximum write current of 5 mA and a read current of 6 mA at 5.5V. It has a standby current of just 1 µA, making it suitable for power-sensitive applications. The device supports self-timed erase and write cycles, with a maximum time of 5 ms, and includes block write protection options. The 25LC256XT-E/ST is designed for high reliability, boasting an endurance of 1,000,000 erase/write cycles and a data retention period exceeding 200 years. It is also equipped with ESD protection greater than 4000V and is compliant with RoHS standards. The device is available in various package types, including 8-lead TSSOP, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC256XT-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip - 56K7688 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
56K7688
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip 56K7688
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC256XT-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC256XT-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC256XT-E/ST
Integrated Circuits (ICs) - Memory - Memory 25LC256XT-E/ST
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC256XT-E/ST-ND 25LC256XT-E/ST 56K7688 25LC256XT-E/ST 25LC256XT-E/ST
Product Name Memory Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details