Microchip Technology, Inc. Integrated Circuits (ICs) Memory 25LC256T-E/ST16KVAO

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory
Integrated Circuits (ICs) Memory
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-25LC256T-E/ST16KVAO
Memory IC and Storage Component 774-25LC256T-E/ST16KVAO
IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256T-E/ST16KVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-E/ST16K VAO can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256T-E/ST16KVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256T-E/ST16KVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 25LC256T-E/ST16KVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC256T-E/ST16KVAO
Integrated Circuits (ICs) - Memory 25LC256T-E/ST16KVAO
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site
Memory - 25LC256T-E/ST16KVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 5 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 5 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25LC256T-E/ST16KVAO 25LC256T-E/ST16KVAO 25LC256T-E/ST16KVAO 25LC256T-E/ST16KVAO
Product Name Integrated Circuits (ICs) Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Package Type SSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Access Time 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory - AT25320B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details