Manufacturer: Microchip Technology
Win Source Part Number: 854820-25LC256-E/ST
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25LC256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 256KBIT SPI 8TSSOP Product overview: 25LC256-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC256-E/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
EEPROM, 256KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854820-25LC256-E/ST | 774-25LC256-E/ST | 25LC256-E/ST-ND | 25LC256-E/ST | 66AH1939 | 25LC256-E/ST | 25LC256-E/ST | 25LC256-E/ST |
| Product Name | Memory - EEPROM - 25LC256-E/ST | Memory IC and Storage Component | Memory | Memory | Eeprom, 256Kbit, -40 To 125Deg C Rohs Compliant Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 50 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |