Rochester Electronics Memory - EEPROM - AT24C08BY6-YH-T AT24C08BY6-YH-T

Description
Manufacturer: Atmel Win Source Part Number: 862012-AT24C08BY6-YH -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-Mini Map (2x3) Package: Bulk Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-Mini Map (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862012-AT24C08BY6-YH -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-Mini Map (2x3) Package: Bulk Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-Mini Map (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C08BY6-YH-T - 862012-AT24C08BY6-YH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08BY6-YH-T
862012-AT24C08BY6-YH-T
Memory - EEPROM - AT24C08BY6-YH-T 862012-AT24C08BY6-YH-T
Manufacturer: Atmel Win Source Part Number: 862012-AT24C08BY6-YH -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-Mini Map (2x3) Package: Bulk Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-Mini Map (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8542.32.0051

Manufacturer: Atmel
Win Source Part Number: 862012-AT24C08BY6-YH-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-Mini Map (2x3)
Package: Bulk
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT24C08
Categories: Integrated Circuits (ICs)
Case / Package: 8-Mini Map (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 8KBIT I2C 8MINI MAP

IC EEPROM 8KBIT I2C 8MINI MAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 862012-AT24C08BY6-YH-T AT24C08BY6-YH-T
Product Name Memory - EEPROM - AT24C08BY6-YH-T Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3628-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C05WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details