Rochester Electronics Memory - EEPROM - AT93C66A-SQ27U2 AT93C66A-SQ27U2

Description
Manufacturer: Atmel Win Source Part Number: 862218-AT93C66A-SQ27 U2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C66A Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862218-AT93C66A-SQ27 U2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C66A Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C66A-SQ27U2 - 862218-AT93C66A-SQ27U2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C66A-SQ27U2
862218-AT93C66A-SQ27U2
Memory - EEPROM - AT93C66A-SQ27U2 862218-AT93C66A-SQ27U2
Manufacturer: Atmel Win Source Part Number: 862218-AT93C66A-SQ27 U2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 93C66A Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Atmel
Win Source Part Number: 862218-AT93C66A-SQ27U2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 93C66A
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
AT93C66 - EEPROM, 256X16, SERIAL

AT93C66 - EEPROM, 256X16, SERIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 862218-AT93C66A-SQ27U2 AT93C66A-SQ27U2
Product Name Memory - EEPROM - AT93C66A-SQ27U2 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers