Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
MICROCHIP TECHNOLOGY, INC.
1N5310-1/TR -- DISCRETE SEMICONDUCTOR PRODUCTS - CURRENT REGULATION - DIODES, TRANSISTORS
Microchip Technology, Inc.
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
1N5310-1/TR
Description
DIODE CUR REG 100V 3.63MA 500MW
Acme Chip Technology Co., Limited
Done
Description
DIODE CUR REG 100V 3.63MA 500MW
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
1N5310-1/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
1N5310-1/TR
DIODE CUR REG 100V 3.63MA 500MW
DIODE CUR REG 100V 3.63MA 500MW
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Transistors
Product Number
1N5310-1/TR
Product Name
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type
DO-7
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
DC - 2.7 GHz, 150 Watt, 65 Volt GaN RF Transistor
QPD1013
Specs
Transistor Technology / Material
DC - 2.7 GHz, 150 Watt, 65 Volt GaN RF Transistor
Transistor Grade / Operating Range
Military
Package Type
DFN
View Details
Micross Components, Inc.
GaAs Fet Switches
KCB821
Specs
Operating Frequency
20 to 4000 MHz
View Details
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SC3150L
2SC3150L
Specs
Package Type
SOT3
View Details
Infineon Technologies AG
FET, MOSFET Arrays
AUIRF7343Q
Specs
Package Type
"8-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers