Microchip Technology, Inc.
Single Zener Diodes
1N3830A-1/TR
Description
DIODE ZENER 7.5V 1W DO13
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 7.5V 1W DO13
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-1N3830A-1/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
200 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diode Type
Zener; Zener Diodes
IF
43 mA
IR
0.0500 mA
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
6 suppliers