Skyworks Solutions, Inc. RF Diodes - SMP1352-005LF SMP1352-005LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 749364-SMP1352-005LF Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz Family Name: SMP1352-005 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: SOT-23-3 Power Dissipation (Maximum): 250mW Voltage - Peak Reverse (Maximum): 200V Introduction Date: May 30, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 749364-SMP1352-005LF Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz Family Name: SMP1352-005 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: SOT-23-3 Power Dissipation (Maximum): 250mW Voltage - Peak Reverse (Maximum): 200V Introduction Date: May 30, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - SMP1352-005LF - 749364-SMP1352-005LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1352-005LF
749364-SMP1352-005LF
RF Diodes - SMP1352-005LF 749364-SMP1352-005LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 749364-SMP1352-005LF Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz Family Name: SMP1352-005 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: SOT-23-3 Power Dissipation (Maximum): 250mW Voltage - Peak Reverse (Maximum): 200V Introduction Date: May 30, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 749364-SMP1352-005LF
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Family Name: SMP1352-005
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.skyworksinc.com
Manufacturer Package: SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 200V
Introduction Date: May 30, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF PIN Diode - SMP1352-005LF - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
SMP1352-005LF
RF PIN Diode SMP1352-005LF
Large Signal Switching Plastic Packaged PIN Diodes

Large Signal Switching Plastic Packaged PIN Diodes

Supplier's Site Datasheet
200V 250MW SOT23 Diode and Rectifier - 284-SMP1352-005LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 250MW SOT23 Diode and Rectifier
284-SMP1352-005LF
200V 250MW SOT23 Diode and Rectifier 284-SMP1352-005LF
RF DIODE PIN 200V 250MW SOT23-3 Product overview: SMP1352-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1352-005LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 250MW SOT23-3 Product overview: SMP1352-005LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1352-005LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 863-1688-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1688-2-ND
RF Diodes 863-1688-2-ND
RF Diode PIN - 1 Pair Series Connection 200V 250mW SOT-23-3

RF Diode PIN - 1 Pair Series Connection 200V 250mW SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1352-005LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1352-005LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1352-005LF
RF DIODE PIN 200V 250MW SOT23-3

RF DIODE PIN 200V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 749364-SMP1352-005LF SMP1352-005LF 284-SMP1352-005LF 863-1688-2-ND SMP1352-005LF
Product Name RF Diodes - SMP1352-005LF RF PIN Diode 200V 250MW SOT23 Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type PIN - 1 Pair Series Connection PIN PIN
PD 250 milliwatts
CT 0.3500 pF 0.3500 pF 0.3500 pF
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data