Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1214GN-180LV

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Bulk Part Status: Obsolete Technology: Wirewound Frequency: 1.7MHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA Power - Output: 125W Voltage - Rated: 6.3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Bulk Part Status: Obsolete Technology: Wirewound Frequency: 1.7MHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA Power - Output: 125W Voltage - Rated: 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Packaging: Bulk Part Status: Obsolete Technology: Wirewound Frequency: 1.7MHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA Power - Output: 125W Voltage - Rated: 6.3V

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Translators, Level Shifters
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Frequency: 1.7MHz
Gain: 1.9dB
Voltage - Test: 50V
Current - Test: 40mA
Power - Output: 125W
Voltage - Rated: 6.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit parallel-in/serial out shift register - 74HC165BQ-Q100,115 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
Shift Registers - 7496PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Register Type Parallel In / Serial Out; Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details