Microchip Technology, Inc. RF Power Transistor 0912GN-650V

Description
The 0912GN-650V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 17dB gain, 650 Watts of pulsed RF output power at 128μs pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal prematch for optimal performance. This hermetically sealed transistor can be used for Broadband Avionics Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote Datasheet
Description
The 0912GN-650V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 17dB gain, 650 Watts of pulsed RF output power at 128μs pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal prematch for optimal performance. This hermetically sealed transistor can be used for Broadband Avionics Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 0912GN-650V - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
0912GN-650V
RF Power Transistor 0912GN-650V
The 0912GN-650V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 17dB gain, 650 Watts of pulsed RF output power at 128μs pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal prematch for optimal performance. This hermetically sealed transistor can be used for Broadband Avionics Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

The 0912GN-650V is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 17dB gain, 650 Watts of pulsed RF output power at 128μs pulse width, 10% duty factor across the 960 to 1215 MHz band. The transistor has internal prematch for optimal performance. This hermetically sealed transistor can be used for Broadband Avionics Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 0912GN-650V - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
0912GN-650V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 0912GN-650V
RF MOSFET HEMT 50V 55-KR

RF MOSFET HEMT 50V 55-KR

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Transistors RF Transistors
Product Number 0912GN-650V 0912GN-650V
Product Name RF Power Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material GaN
Package Type Ceramic Flanged 55-KR
Power Gain 18 dB
Unlock Full Specs
to access all available technical data