Microchip Technology, Inc. RF Power Transistor 0912GN-500LV

Description
The 0912GN-500LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 500 Watts of pulsed RF output power at 450μs pulse width, 35% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor can be used for Broadband Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote Datasheet
Description
The 0912GN-500LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 500 Watts of pulsed RF output power at 450μs pulse width, 35% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor can be used for Broadband Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 0912GN-500LV - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
0912GN-500LV
RF Power Transistor 0912GN-500LV
The 0912GN-500LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 500 Watts of pulsed RF output power at 450μs pulse width, 35% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor can be used for Broadband Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

The 0912GN-500LV is an internally matched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 16dB gain, 500 Watts of pulsed RF output power at 450μs pulse width, 35% duty factor across the 960 to 1215 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor can be used for Broadband Data Link applications. It utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 0912GN-500LV - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
0912GN-500LV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 0912GN-500LV
RF MOSFET HEMT 50V 55-KR

RF MOSFET HEMT 50V 55-KR

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Transistors RF Transistors
Product Number 0912GN-500LV 0912GN-500LV
Product Name RF Power Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material GaN
Package Type Ceramic Flanged 55-KR
Power Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFP1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers