Micro Sensor Co., Ltd. Temperature Transmitter MTM4831

Description
MTM4831 can directly measure the temperature of different liquids and gases as well as the surface temperature of solid objects in the range of -200℃~ 500℃. It adopts the specialized temperature module, with the linearity corrected temperature sensing element, supports the standard analog and digital signals output. · CNEX approved/CCS approved · Available for customization Used For: The product is easy to install and meets different output signal requirements, applicable for the temperature measurement of different applications in the industries of petroleum, chemical industry, metallurgy, power station, light industry and others
Datasheet
Description
MTM4831 can directly measure the temperature of different liquids and gases as well as the surface temperature of solid objects in the range of -200℃~ 500℃. It adopts the specialized temperature module, with the linearity corrected temperature sensing element, supports the standard analog and digital signals output. · CNEX approved/CCS approved · Available for customization Used For: The product is easy to install and meets different output signal requirements, applicable for the temperature measurement of different applications in the industries of petroleum, chemical industry, metallurgy, power station, light industry and others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - MTM4831 - Micro Sensor Co., Ltd.
Baoji, China
Temperature Transmitter
MTM4831
Temperature Transmitter MTM4831
MTM4831 can directly measure the temperature of different liquids and gases as well as the surface temperature of solid objects in the range of -200℃~ 500℃. It adopts the specialized temperature module, with the linearity corrected temperature sensing element, supports the standard analog and digital signals output. · CNEX approved/CCS approved · Available for customization Used For: The product is easy to install and meets different output signal requirements, applicable for the temperature measurement of different applications in the industries of petroleum, chemical industry, metallurgy, power station, light industry and others

MTM4831 can directly measure the temperature of different liquids and gases as well as the surface temperature of solid objects in the range of -200℃~ 500℃. It adopts the specialized temperature module, with the linearity corrected temperature sensing element, supports the standard analog and digital signals output.

  • · CNEX approved/CCS approved
  • · Available for customization

Used For:

The product is easy to install and meets different output signal requirements, applicable for the temperature measurement of different applications in the industries of petroleum, chemical industry, metallurgy, power station, light industry and others

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category RTD Temperature Transmitters
Product Number MTM4831
Product Name Temperature Transmitter
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-02 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire HART® Transmitter Din Rail Universal - 6335A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Field Mounted Temperature Transmitter - TTH300 - ABB Measurement & Analytics
Specs
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
Sensor Connection Terminal Block
View Details