The UMZ2N-TP is a dual bipolar transistor array in a SOT-363 package, integrating independent NPN and PNP transistors for reduced mounting cost and area. Each transistor has a collector-emitter voltage rating of 50 V, continuous collector current of 150 mA, and power dissipation of 150 mW. The junction temperature range is -55°C to +150°C, with thermal resistance junction to ambient of 833 °C/W. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1. The SOT-363 package dimensions are 2.00 mm to 2.45 mm in length, 1.15 mm to 1.35 mm in width, and 0.80 mm to 1.10 mm in height. It is supplied in tape and reel packaging with 3,000 pieces per reel.
TRANS NPN/PNP 50V 150MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMZ2N-TP-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |