The UMH13N is a dual NPN digital transistor array in a SOT-363 package, designed for switching applications. The device features integrated input resistors with a ratio of 8 to 12 and operates with a maximum supply voltage of 50 V and output current of 100 mA. It has a power dissipation of 150 mW and a junction temperature rating up to 150°C. The package dimensions are 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.80 to 1.10 mm in height. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Moisture sensitivity level is 1.
TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMH13N-13PTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |