UMH11N-13P is a dual NPN digital transistor array in an SOT-363 package, designed for space-saving and cost-efficient circuit designs. Each transistor features independent operation to minimize interference, with a maximum collector supply voltage of 50 V and an output current rating of 100 mA per element. The total power dissipation is 150 mW, and the junction temperature range is -55°C to 150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. It is supplied in tape and reel packaging with 10,000 pieces per reel.
TRANS PREBIAS 2NPN 50V SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-UMH11N-13P-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |