Micro Commercial Components Corp. Single Bipolar Transistors TIP122L-BP

Description
Bipolar (BJT) Transistor NPN 100V 5A 2W Through Hole TO-220AB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 5A 2W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-TIP122L-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-TIP122L-BP-ND
Single Bipolar Transistors 353-TIP122L-BP-ND
Bipolar (BJT) Transistor NPN 100V 5A 2W Through Hole TO-220AB

Bipolar (BJT) Transistor NPN 100V 5A 2W Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP122L-BP - 899608-TIP122L-BP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP122L-BP
899608-TIP122L-BP
TRANSISTORS - Transistors (BJT) - Single - TIP122L-BP 899608-TIP122L-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 899608-TIP122L-BP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 100 V 5 A - 2 W Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Micro Commercial Co
Win Source Part Number: 899608-TIP122L-BP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 5 A - 2 W Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 353-TIP122L-BP-ND 899608-TIP122L-BP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP122L-BP
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 448-AIMBG75R007M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers