The SS8050 series is an NPN silicon transistor in a TO-92 plastic package, rated for 1.5A collector current, 40V collector-base voltage, and 25V collector-emitter voltage, with a power dissipation of 1.0W at 25°C and an operating temperature range of -55°C to +150°C. It has a DC current gain (hFE) of 40 to 300 depending on bias, a collector-emitter saturation voltage up to 0.5V, and a transition frequency of 190MHz. The package meets UL 94 V-0 flammability standards, is RoHS compliant, and has an MSL rating of 1. The SS8050-D-BP variant is a bulk-packed version of this series.
Bipolar (BJT) Transistor NPN 25V 1.5A 190MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SS8050-D-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |