90V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
90V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
90V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 36VWM 90VC SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM36B-TPMSTR-ND | SM36B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 90 volts | 90 volts |