Manufacturer: Nexperia USA Inc.
Win Source Part Number: 931102-PUSB3AB6Z
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 7-XSON (1.1x2.1)
Package: Bulk
Package: 7-XFDFN
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 7-XSON (1.1x2.1)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 931102-PUSB3AB6Z |
| Product Name | TVS - TVS - Diodes - PUSB3AB6Z |
| Package | 7-XSON (1.1x2.1) |