ESD protection device in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package, designed to protect one single line from the damage caused by ElectroStatic discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for low-speed interfaces in communication, consumer and computing devices
TVS DIODE 27VWM 45VC DFN10062
PESD27VV1BL/SOD882/S
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD27VV1BLYL | 1727-PESD27VV1BLYLTR-ND | PESD27VV1BLYL |
| Product Name | Bidirectional ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| VR | 27 volts | ||
| IR | 0.0500 mA | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |