The SIL2305B is a P-channel MOSFET in an SOT23-6L package, designed for low-power switching applications. It has a drain-source voltage rating of -20 V and a continuous drain current of -3.4 A at 100°C, with a maximum power dissipation of 1.6 W. The device exhibits a drain-source on-resistance of up to 120 mΩ at -1.8 V gate-source voltage and features a junction temperature range of -55°C to +150°C. The epoxy molding compound meets UL 94 V-0 flammability rating, and the part is halogen-free and RoHS compliant. Thermal resistance from junction to ambient is 78°C/W. Package dimensions are specified with body length up to 3.20 mm, width up to 1.80 mm, and height up to 0.50 mm.
SMALL SIGNAL MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIL2305B-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |