SiC MOSFET in a TO-247-4 package rated for 1200 V drain-source voltage, with a continuous drain current of 16.5 A at 110°C and a maximum junction temperature of 175°C. It features low gate charge of 67 nC, on-resistance of 160 mΩ at 20 V gate-source voltage and 175°C, and a thermal resistance junction-to-case of 0.90°C/W. The device is RoHS compliant and halogen-free, designed for applications such as solar inverters, UPS, and motor drives.
SIC MOSFET,TO-247-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SICW120N120H4-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |