SICW025N120H is a silicon carbide N-channel MOSFET in a TO-247AB package, designed for high-efficiency switching in applications such as solar inverters, uninterruptible power supplies, and motor drives. It has a drain-source voltage rating of 1200 V, a continuous drain current of 86 A at 25°C, and a drain-source on-resistance of 33 mΩ at 20 V gate-source voltage and 25°C. The device supports an operating junction temperature range of -55°C to +175°C, with a typical thermal resistance junction-to-case of 0.4°C/W. Total gate charge is 305 nC, and it features avalanche energy capability of 3.0 J. The package is lead-free and RoHS compliant.
SIC MOSFET,TO-247AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SICW025N120H-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |