P-channel MOSFET in SOT-23 package designed for low-voltage switching applications, with a drain-source voltage rating of -20 V, continuous drain current of -3.9 A at 25°C, and on-resistance of up to 75 mΩ at -2.5 V gate-source voltage. The device features an ESD protection rating of 2 kV (HBM), thermal resistance of 120°C/W, and operates over a junction temperature range of -55°C to 150°C. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standard. Package dimensions conform to SOT-23 footprint with specified lead spacing and body size.
P-CHANNEL MOSFET, SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI3415C-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |