Win Source Part Number: 1278253-SI3404-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 5.8A (Tj)
Rds On (Max) @ Id, Vgs: 28mOhm @ 5.8A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 350mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI3404-TPMSDKR,SI340
Base Product Number: SI3404
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CHANNEL 30V 5.8A SOT23 Product overview: SI3404-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3404-TP can be used for catalog matching and distributor lookup.
N-Channel 30V 5.8A (Tj) 350mW Surface Mount SOT-23
N-Channel 30V 5.8A (Tj) 350mW Surface Mount SOT-23
N-Channel 30V 5.8A (Tj) 350mW Surface Mount SOT-23
MOSFET N-CHANNEL 30V 5.8A SOT23
MOSFET N-CHANNEL 30V 5.8A SOT23
MOSFET 30V,5.8A,N-CHANNEL MOSFET,SOT-23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278253-SI3404-TP | 278-SI3404-TP | SI3404-TPMSTR-ND | SI3404-TP | SI3404-TP | SI3404-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 30V 5.8A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0050 kS | |||||
| PD | 350 milliwatts | 350 milliwatts |