The SI3134KWAS is an N-channel MOSFET in a SOT-323S package, rated for 20 V drain-source voltage and 0.69 A continuous drain current at 25°C. It features a maximum junction temperature of 150°C, a thermal resistance of 575°C/W, and a gate-source voltage limit of ±12 V. Designed for low-voltage applications, it has a typical on-resistance of 300 mΩ at 4.5 V gate drive and includes a body diode with a forward voltage of 1.2 V. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability requirements. It is suitable for surface-mount applications with dimensions of 2.20 mm × 1.35 mm × 1.00 mm.
N-CHANNEL MOSFET,SOT-323S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI3134KWAS-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |