The SI3134KEA is a trench LV MOSFET in SOT-523 package, designed for low-voltage switching applications. It has a drain-source voltage rating of 20 V and a continuous drain current of 0.75 A at 25°C, dropping to 0.47 A at 100°C. The device supports a pulsed drain current of 3 A and dissipates up to 0.3 W. Its junction temperature range is -55°C to +150°C. The MOSFET features ESD protection up to 2 kV (HBM), is halogen-free, meets UL 94 V-0 flammability rating, and is RoHS compliant. The SOT-523 package dimensions are 1.50 to 1.70 mm in length, 0.75 to 0.85 mm in width, and 1.45 to 1.75 mm in height. The thermal resistance from junction to ambient is 425°C/W on a 1 in² FR-4 board with 2 oz copper.
SMALL SIGNAL MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI3134KEA-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |