Qorvo Transistors ACT5102QI102-T

Description
Switching Voltage Regulators 23V BuckBoost Conv Integr MOSFETs
Description
Switching Voltage Regulators 23V BuckBoost Conv Integr MOSFETs
Datasheet
Datasheet Summary
Powered by GS/AI

The ACT5102QI102-T is a 23V buck-boost converter with four integrated MOSFETs for wide input and output voltage regulation. It operates from 3.9V to 23V input and provides output from 3V to 23V, set via an external resistor divider. The device features a 100mA programmable LDO with 2V to 5.1V output, cycle-by-cycle current limiting, and built-in ADC for monitoring input/output voltage, current, and temperature. It supports programmable switching frequencies from 125kHz to 1MHz and operates in a thermally enhanced 32-lead, 4mm × 4mm QFN package with an exposed pad for thermal dissipation. The converter is optimized for low quiescent current and supports USB PD and QC3.0 protocols. It meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The ACT5102QI102-T is a 23V buck-boost converter with four integrated MOSFETs for wide input and output voltage regulation. It operates from 3.9V to 23V input and provides output from 3V to 23V, set via an external resistor divider. The device features a 100mA programmable LDO with 2V to 5.1V output, cycle-by-cycle current limiting, and built-in ADC for monitoring input/output voltage, current, and temperature. It supports programmable switching frequencies from 125kHz to 1MHz and operates in a thermally enhanced 32-lead, 4mm × 4mm QFN package with an exposed pad for thermal dissipation. The converter is optimized for low quiescent current and supports USB PD and QC3.0 protocols. It meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Transistors ACT5102QI102-T
Switching Voltage Regulators 23V BuckBoost Conv Integr MOSFETs

Switching Voltage Regulators 23V BuckBoost Conv Integr MOSFETs

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transistors
Product Number ACT5102QI102-T
Product Name Transistors
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PMIC - PMIC - Gate Drivers - LM5114BMF/NOPB - 119913-LM5114BMF/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; SOT23; SOT-23-6
View Details
2 suppliers
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers