Win Source Part Number: 1282475-SF55-AP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 1,200
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 35 ns
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1282475-SF55-AP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Diode Type | Standard |