General-purpose Schottky diode in a small SOT323 surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. It has a maximum reverse voltage of 40 V, a forward current of 120 mA, and a forward voltage of 380 mV at 1 mA. The diode exhibits low leakage current, low capacitance of 5 pF at 0 V and 1 MHz, and is qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 625 K/W when mounted on an FR4 PCB with a standard footprint.
General-purpose Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
1PS70SB40-Q/SOT323/S
1PS70SB40-Q/SOT323/S
1PS70SB40-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1PS70SB40-QX | 1727-1PS70SB40-QXTR-ND |
| Product Name | General-purpose Schottky diode | Single Diodes |
| Applications | Switching | |
| Package | SOT323; SOT323 SOT323 | |
| RoHS Compliant | RoHS | |
| VF | 380 to 0.3800 volts |