Micro Commercial Components Corp. Single Bipolar Transistors S8550-C-AP

Description
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-S8550-C-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-S8550-C-APTB-ND
Single Bipolar Transistors 353-S8550-C-APTB-ND
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92

Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278658-S8550-C-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278658-S8550-C-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278658-S8550-C-AP
Win Source Part Number: 1278658-S8550-C-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Frequency - Transition: 150MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: 353-S8550-C-APTB Product Status: Obsolete

Win Source Part Number: 1278658-S8550-C-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: 353-S8550-C-APTB
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 353-S8550-C-APTB-ND 1278658-S8550-C-AP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
IGBT Module - 436386 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKM,315 - 1004053-2N7002BKM,315 - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel; N-Channel
Package Type SOT3; DFN1006-3
View Details
5 suppliers