RF3358-TP is an NPN bipolar RF transistor for wideband amplifiers and oscillators, housed in a SOT-23 package with dimensions of 3.04 mm max length, 2.64 mm max width, and 1.10 mm max height. It has a collector-emitter voltage rating of 18 V, a collector current limit of 100 mA, and a power dissipation of 200 mW. The device operates over a junction temperature range of -55℃ to +150℃, features a transition frequency of 6 GHz, and provides a power gain of 10 dB at 1 GHz. It meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. Thermal resistance is 625℃/W.
RF TRANS NPN 18V 6GHZ SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-RF3358-TP-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |