Infineon Technologies AG Discrete Semiconductor Products BAS28 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231381-BAS28 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS28 Alternative Parts (Cross-Reference): BAS28GEG; BAS28; BAS28E6327BTSA1; BAS28E6327XT; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231381-BAS28 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS28 Alternative Parts (Cross-Reference): BAS28GEG; BAS28; BAS28E6327BTSA1; BAS28E6327XT; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231381-BAS28 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231381-BAS28 E6327
Discrete Semiconductor Products 231381-BAS28 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231381-BAS28 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS28 Alternative Parts (Cross-Reference): BAS28GEG; BAS28; BAS28E6327BTSA1; BAS28E6327XT; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 231381-BAS28 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS28
Alternative Parts (Cross-Reference): BAS28GEG; BAS28; BAS28E6327BTSA1; BAS28E6327XT;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 85V 0.2A Diode and Rectifier - 286-BAS28 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.2A Diode and Rectifier
286-BAS28 E6327
Automotive 85V 0.2A Diode and Rectifier 286-BAS28 E6327
Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 4-Pin SOT-143 T/R Product overview: BAS28 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 85V 0.2A 4ns Automotive 4-Pin SOT-143 T/R Product overview: BAS28 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 231381-BAS28 E6327 286-BAS28 E6327
Product Name Discrete Semiconductor Products Automotive 85V 0.2A Diode and Rectifier
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 9228581 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - 1PS70SB86,115 - 1002476-1PS70SB86,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details