The MSJP08N90A is an N-channel super-junction MOSFET in a TO-220AB(H) package, rated for 900 V drain-source voltage and continuous drain current of 8 A at 25°C, decreasing to 5 A at 100°C. It has a maximum on-resistance of 1.62 Ω at 10 V gate-source voltage and 2.5 A drain current, with a total gate charge of 16 nC. The device supports a single pulsed avalanche energy of 81 mJ and operates within a junction temperature range of -55°C to +150°C. Thermal resistance is 34°C/W junction to ambient and 1.1°C/W junction to case. The package dimensions are specified with a lead spacing of 2.54 mm and body size up to 16.20 mm length. It is RoHS compliant and halogen-free, meeting UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,TO-220AB(H)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJP08N90A-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |