The MMSTA06 is an NPN bipolar transistor in a SOT-323 package, rated for a collector-emitter voltage of 80 V and a maximum collector current of 500 mA, with a power dissipation of 200 mW. It operates over a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability rating. The device is RoHS compliant and halogen-free, with a thermal resistance from junction to ambient of 625°C/W. Physical dimensions are 1.80 to 2.20 mm in length, 1.15 to 1.35 mm in width, and 0.90 to 1.10 mm in height.
TRANS NPN 80V 0.5A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMSTA06-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |