Micro Commercial Components Corp. Single Bipolar Transistors MMST3906HE3-TP

Description
TRANS PNP 40V 0.2A SOT-323
Request a Quote
Description
TRANS PNP 40V 0.2A SOT-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMST3906HE3 is a PNP bipolar transistor in an SOT-323 package, measuring 2.20 mm x 1.35 mm x 2.45 mm, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of -40 V, a collector current rating of -200 mA, and a power dissipation of 200 mW. The device operates over a junction temperature range of -55°C to +150°C and meets AEC-Q101 qualifications. It is RoHS compliant, halogen free, and its epoxy meets UL 94 V-0 flammability rating. The transistor features a DC current gain (hFE) of 100 to 300 at -10 mA collector current and a transition frequency of 300 MHz.

Datasheet Summary
Powered by GS/AI

The MMST3906HE3 is a PNP bipolar transistor in an SOT-323 package, measuring 2.20 mm x 1.35 mm x 2.45 mm, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of -40 V, a collector current rating of -200 mA, and a power dissipation of 200 mW. The device operates over a junction temperature range of -55°C to +150°C and meets AEC-Q101 qualifications. It is RoHS compliant, halogen free, and its epoxy meets UL 94 V-0 flammability rating. The transistor features a DC current gain (hFE) of 100 to 300 at -10 mA collector current and a transition frequency of 300 MHz.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-MMST3906HE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-MMST3906HE3-TPTR-ND
Single Bipolar Transistors 353-MMST3906HE3-TPTR-ND
TRANS PNP 40V 0.2A SOT-323

TRANS PNP 40V 0.2A SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MMST3906HE3-TPTR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB - 142033-LM5111-1MYX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-MSOP-PowerPad
View Details