Texas Instruments PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB LM5111-1MYX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 142033-LM5111-1MYX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142033-LM5111-1MYX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB - 142033-LM5111-1MYX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB
142033-LM5111-1MYX/NOPB
PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB 142033-LM5111-1MYX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142033-LM5111-1MYX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142033-LM5111-1MYX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 142033-LM5111-1MYX/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16414Q5 N-Channel NexFET™ Power MOSFET - CSD16414Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
7 suppliers
MOSFETs - 7258316P - RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT89; SOT-89
View Details
8 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers