The MMS9015 is a PNP silicon transistor in an SOT-23 package, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -100 mA, and a power dissipation of 200 mW. The device operates over a junction temperature range of -55°C to +150°C with a thermal resistance of 625°C/W. Its DC current gain (hFE) ranges from 200 to 450 for the L-grade variant, with a transition frequency of 150 MHz. The package is epoxy encapsulated, meeting UL 94 V-0 flammability rating, and is halogen-free and RoHS compliant. The SOT-23 dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height. The part is supplied in tape and reel packaging with 3,000 units per reel.
TRANS PNP 45V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS9015-L-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |