The MMS9012HE3-L-TP is a PNP silicon transistor in an SOT-23 package with dimensions of 2.80 to 3.04 mm in height, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. It has a collector-emitter voltage rating of -25 V, a continuous collector current of -500 mA, and a power dissipation of 300 mW. The operating and storage temperature range is -55°C to +150°C. The device is AEC-Q101 qualified, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Thermal resistance is 417°C/W junction to ambient. DC current gain (hFE) ranges from 120 to 200 for the L variant. Transition frequency is 150 MHz at -6 V collector-emitter voltage and -20 mA collector current.
TRANS PNP 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS9012HE3-L-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |