The MMS9012 is a PNP silicon transistor in an SOT-23 package, rated for a collector-emitter voltage of -25 V and a continuous collector current of -500 mA, with a power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C and has a thermal resistance of 417°C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. Its DC current gain (hFE) is ranked L (120-200) at -1 V collector-emitter voltage and -50 mA collector current. The transition frequency is 150 MHz under specified conditions.
TRANS PNP 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS9012-L-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |