The MMS8550A is a PNP silicon transistor in an SOT-23 package, rated for a collector-emitter voltage of -25 V and a continuous collector current of -500 mA, with a power dissipation of 300 mW and a junction temperature range of -55°C to +150°C. It has a thermal resistance of 417°C/W and meets UL 94 V-0 flammability and RoHS standards. The device is halogen-free and moisture-sensitive level 1. The SOT-23 package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. The part is supplied in tape and reel packaging (3,000 pcs/reel).
TRANS PNP 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS8550A-H-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |