The MMS8050A is an NPN silicon transistor in an SOT-23 package, measuring 3.04 mm in length, 2.64 mm in width, and 1.40 mm in height, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 300 mW. The operating and storage junction temperature range is -55°C to +150°C, with a thermal resistance of 417°C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The SOT-23 package has three terminals labeled base, emitter, and collector.
TRANS NPN 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS8050A-L-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |