Dual NPN bipolar transistor array in SOT-363S package for small signal applications, rated for 40 V collector-emitter voltage, 200 mA collector current, and 200 mW power dissipation, with a junction temperature range of -55°C to +150°C. RoHS compliant and halogen-free, meeting UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 625°C/W. Transition frequency is 250 MHz at 10 mA collector current. Package dimensions are 1.15-1.35 mm wide, 2.00-2.20 mm long, and 0.65 mm lead pitch.
TRANS 2NPN 40V 200MA SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMDT3904S-TPQ2TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |