Micro Commercial Components Corp. Bipolar Transistor Arrays MMDT2907A-TPQ2

Description
TRANS 2PNP 60V 600MA SOT-363
Request a Quote
Description
TRANS 2PNP 60V 600MA SOT-363
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMDT2907A is a dual PNP bipolar transistor in an SOT-363 package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of -60 V, a collector current rating of -600 mA, and a power dissipation of 200 mW. The device operates over a junction temperature range of -55°C to +150°C and features an epoxy encapsulate meeting UL 94 V-0 flammability rating. It is RoHS compliant and halogen-free, with a marked pinout and suggested solder pad layout provided. Electrical characteristics include a DC current gain (hFE) ranging from 50 to 300 depending on collector current, collector-emitter saturation voltage of -1.6 V at -500 mA, and a transition frequency of 200 MHz. The SOT-363 package has dimensions of 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.65 mm pitch between pins.

Datasheet Summary
Powered by GS/AI

The MMDT2907A is a dual PNP bipolar transistor in an SOT-363 package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of -60 V, a collector current rating of -600 mA, and a power dissipation of 200 mW. The device operates over a junction temperature range of -55°C to +150°C and features an epoxy encapsulate meeting UL 94 V-0 flammability rating. It is RoHS compliant and halogen-free, with a marked pinout and suggested solder pad layout provided. Electrical characteristics include a DC current gain (hFE) ranging from 50 to 300 depending on collector current, collector-emitter saturation voltage of -1.6 V at -500 mA, and a transition frequency of 200 MHz. The SOT-363 package has dimensions of 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.65 mm pitch between pins.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 353-MMDT2907A-TPQ2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
353-MMDT2907A-TPQ2-ND
Bipolar Transistor Arrays 353-MMDT2907A-TPQ2-ND
TRANS 2PNP 60V 600MA SOT-363

TRANS 2PNP 60V 600MA SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MMDT2907A-TPQ2-ND
Product Name Bipolar Transistor Arrays
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details